IEC 62888-3

Railway applications – Energy measurement on board trains – Part 3: Data handling

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 74
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62888 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System.

This document also includes the basic requirements for the Data Collection Service on ground, relating to the acquisition and storage of Compiled Energy Measurement Data.

The Conformance test arrangements for the DHS are specified in this document.

Specific requirements for EMS Level 2 and Level 3 are specified in IEC 62888-6.

Document History

IEC 62888-3
January 1, 2018
Railway applications – Energy measurement on board trains – Part 3: Data handling
This part of IEC 62888 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System. This document also includes the basic requirements for the Data...

References

Advertisement