IEC 62888-4

Railway applications – Energy measurement on board trains – Part 4: Communication

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 106
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62888 applies to the on board and on board to ground communication services, i.e. it covers the data communication using digital interfaces:

a) between functions implemented within the EMS;

b) between EMS function and other on board subsystems;

c) between EMS and ground communication services.

The on board data communication services of the EMS cover the data exchange between functions of the EMS and the data exchange between EMS and other on board units, where data is exchanged using a communications protocol stack over a dedicated physical interface or a shared communication network.

The on board to ground communication services cover the wireless data communication between the DHS and the on ground server. Furthermore, this document includes conformance test requirements.

Specific requirements for EMS Level 2 and Level 3 are specified in IEC 62888-6.

Document History

IEC 62888-4
January 1, 2018
Railway applications – Energy measurement on board trains – Part 4: Communication
This part of IEC 62888 applies to the on board and on board to ground communication services, i.e. it covers the data communication using digital interfaces: a) between functions implemented within...

References

Advertisement