NPFC - DSCC-DWG-89065

GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 19 January 2018
Status: active
Page Count: 46
scope:

This drawing outlines the general requirements for families of high density/high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing through hole (solder and compliant pin), surface mount, or wire harness termination techniques. The connectors may include low-level signal logic type contacts, power contacts, shielded contacts and optical termini. These connectors may also offer severe operating environment performance capability, such as protective hoods, contact sealing, interfacial seals, electrostatic shielding or other advanced capabilities.

intended Use:

Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connectors that will perform the required function are not available for... View More

Document History

DSCC-DWG-89065
January 19, 2018
GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR
This drawing outlines the general requirements for families of high density/high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing...
October 1, 2003
GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR
This drawing outlines the general requirements for families of high density/high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing...
April 26, 1996
GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR
This drawing outlines the general requirements for families of high density/high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing...
October 5, 1989
GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR
This drawing outlines the general requirements for families of high density / high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing...

References

Advertisement