NPFC - DSCC-DWG-89065
GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR
| Organization: | NPFC |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 45 |
scope:
This drawing outlines the general requirements for families of high density/high performance two piece electrical connectors, intended for printed circuit board attachment and connection, utilizing through hole (solder and compliant pin), surface mount, or wire harness termination techniques. The connectors may include low-level signal logic type contacts, power contacts, shielded contacts and optical termini. These connectors may also offer severe operating environment performance capability, such as protective hoods, contact sealing, interfacial seals, electrostatic shielding or other advanced capabilities.
intended Use:
Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connectors that will perform the required function are not available for... View More
Document History