DOD - SMD 5962-97636

MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL 4-INPUT NOR GATES WITH STROBE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 January 2018
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 1, 2022
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL 4-INPUT NOR GATES WITH STROBE, MONOLITHIC SILICON
Scope. This specification covers the performance requirements for NPN, silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device...
SMD 5962-97636
January 17, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL 4-INPUT NOR GATES WITH STROBE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 9, 2007
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL 4-INPUT NOR GATES WITH STROBE, MONOLITHIC silicon
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 22, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL 4-INPUT NOR GATES WITH STROBE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement