DOD - SMD 5962-90664

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM WITH SEPARATE I/O AND TRANSPARENT WRITE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 22 January 2018
Status: active
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90664
January 22, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM WITH SEPARATE I/O AND TRANSPARENT WRITE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 17, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM WITH SEPARATE I/O AND TRANSPARENT WRITE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 9, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 STATIC RANDOM ACCESS MEMORY (SRAM) WITH SEPERATE I/O AND TRANSPARENT WRITE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement