DSF/ISO/DIS 16478

Thermal insulation products for buildings -- Vacuum insulation panels (VIP) -- Products specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 48
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document defines requirements for Vacuum Insulation Panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product properties, their performance, test methods and rules for conformity evaluations, identification and labelling. The document provides a test method to determine ageing factor and the influence of the linear thermal bridges at the edges. This document is applicable for all types of silica and glass fibre core VIP, independent of the type of envelope. It is also applicable for VIP using desiccants and getters. This document does not address any specific installation and application requirements. This document does not cover products intended to be used for the insulation of building equipment and industrial installations.

Document History

December 8, 2023
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document: –     defines requirements for vacuum insulation panels (VIPs) with silica or glass fibre core, which are used for thermal insulation of buildings; –     outlines required product...
DSF/ISO/DIS 16478
Thermal insulation products for buildings -- Vacuum insulation panels (VIP) -- Products specification
This document defines requirements for Vacuum Insulation Panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document defines requirements for vacuum insulation panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
Advertisement