DSF/ISO/DIS 16478

Thermal insulation products – Vacuum insulation panels (VIPs) – Specification

inactive
Organization: DS
Status: inactive
Page Count: 58
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document defines requirements for vacuum insulation panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product properties, their performance, test methods and rules for conformity evaluations, identification and labelling. The document provides a test method to determine ageing factor and the influence of the linear thermal bridges at the edges. This document is applicable for all types of silica and glass fibre core VIP, independent of the type of envelope. In case of glass fibre core VIP, it is only applicable for VIP with desiccants whose service life is more than or equal to 25 years. This document does not address any specific installation and application requirements. This document does not cover products intended to be used for the insulation of building equipment and industrial installations.

Document History

December 8, 2023
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document: –     defines requirements for vacuum insulation panels (VIPs) with silica or glass fibre core, which are used for thermal insulation of buildings; –     outlines required product...
Thermal insulation products for buildings -- Vacuum insulation panels (VIP) -- Products specification
This document defines requirements for Vacuum Insulation Panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
DSF/ISO/DIS 16478
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document defines requirements for vacuum insulation panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
Advertisement