DS/ISO 16478

Thermal insulation products – Vacuum insulation panels (VIPs) – Specification

active, Most Current
Organization: DS
Publication Date: 8 December 2023
Status: active
Page Count: 60
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document: -     defines requirements for vacuum insulation panels (VIPs) with silica or glass fibre core, which are used for thermal insulation of buildings; -     outlines required product properties, their performance, test methods and rules for conformity evaluations, identification and labelling; -     provides a test method to determine ageing factors and the influence of the linear thermal bridges at the edges. This document is applicable to all types of silica and glass fibre core VIPs, independent of the type of envelope. In the case of a glass fibre core VIP, it is only applicable to VIPs with desiccants whose service life is ≥ 25 years. This document is not applicable to: -     any specific installation and application requirements; -     products intended to be used for the insulation of building equipment and industrial installations.

Document History

DS/ISO 16478
December 8, 2023
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document: –     defines requirements for vacuum insulation panels (VIPs) with silica or glass fibre core, which are used for thermal insulation of buildings; –     outlines required product...
Thermal insulation products for buildings -- Vacuum insulation panels (VIP) -- Products specification
This document defines requirements for Vacuum Insulation Panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
Thermal insulation products – Vacuum insulation panels (VIPs) – Specification
This document defines requirements for vacuum insulation panels (VIP), with silica or glass fibre core, which are used as thermal insulation of buildings. This document outlines required product...
Advertisement