CEN - EN 4691-2
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit
active, Most Current
Organization: | CEN |
Publication Date: | 1 January 2018 |
Status: | active |
Page Count: | 16 |
ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range −55 °C to 85 °C.
Document History
EN 4691-2
January 1, 2018
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit
This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...