ISO 3008

Fire-resistance tests — Door and shutter assemblies

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2007
Status: inactive
Page Count: 56
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This International Standard, used in conjunction with ISO 834-1, specifies a method for determining the fire resistance of door and shutter assemblies designed primarily for installation within openings incorporated in vertical separating elements, such as

- hinged and pivoted doors,

- horizontally sliding and vertically sliding doors, including articulated sliding doors and sectional doors,

- steel single-skin folding shutters (un-insulated),

- other sliding, folding doors,

- tilting doors,

- rolling shutter doors,

- removable panels in walls.

This method can also be used to determine the fire resistance of non-loadbearing horizontal doors by analogy. However, these are not specifically addressed here and the field of direct application given in Clause 13 is not valid for horizontally oriented doors.

No requirements are included for mechanical conditioning, e.g. "shakedown" or durability as these are included in the relevant product standard or for smoke leakage testing of doors and shutters; for the latter, see ISO 5925-1.

Document History

ISO 3008
September 15, 2007
Fire-resistance tests — Door and shutter assemblies
This International Standard, used in conjunction with ISO 834-1, specifies a method for determining the fire resistance of door and shutter assemblies designed primarily for installation within...
November 15, 2006
Fire resistance tests Door and shutter assemblies
A description is not available for this item.
April 1, 1976
Fire-Resistance Tests - Door and Shutter Assemblies
A description is not available for this item.

References

Advertisement