DSF/EN ISO 15783/prA1
Seal-less rotodynamic pumps - Class II - Specification - Amendment 1 (ISO 15783:2003/FDAM 1:2008)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Pumps): | 23.080 |
scope:
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and petrochemical industries.
Document History
November 25, 2008
Seal-less rotodynamic pumps - Class II - Specification
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...
April 25, 2003
Seal-less rotodynamic pumps - Class II - Specification
This standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly used in...
DSF/EN ISO 15783/prA1
Seal-less rotodynamic pumps - Class II - Specification - Amendment 1 (ISO 15783:2003/FDAM 1:2008)
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...