DS/EN ISO 15783

Seal-less rotodynamic pumps - Class II - Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 November 2008
Status: active
Page Count: 18
ICS Code (Pumps): 23.080
scope:

This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and petrochemical industries.

Document History

DS/EN ISO 15783
November 25, 2008
Seal-less rotodynamic pumps - Class II - Specification
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...
April 25, 2003
Seal-less rotodynamic pumps - Class II - Specification
This standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly used in...
Seal-less rotodynamic pumps - Class II - Specification - Amendment 1 (ISO 15783:2003/FDAM 1:2008)
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...
Advertisement