DS/EN ISO 15783
Seal-less rotodynamic pumps - Class II - Specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 April 2003 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Pumps): | 23.080 |
scope:
This standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly used in chemical processes, water treatment and petrochemical industries. Their use can be dictated by space, noise, environment or safety regulations.
Document History
November 25, 2008
Seal-less rotodynamic pumps - Class II - Specification
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...
DS/EN ISO 15783
April 25, 2003
Seal-less rotodynamic pumps - Class II - Specification
This standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly used in...
Seal-less rotodynamic pumps - Class II - Specification - Amendment 1 (ISO 15783:2003/FDAM 1:2008)
This standard covers the requirements for sealless rotodynamic pumps that are driven with permanent magnet coumpling, or with canned motor and are mainly used in chemical process, water treatment and...