DIN ISO 606

Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets (ISO 606:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 44
ICS Code (Chain drives and their components): 21.220.30
scope:

This International Standard specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied applications. It covers dimensions, tolerances, length measurement, preloading, minimum tensile strengths and minimum dynamic strength.

Although Clause 5 applies to chain sprockets for cycles and motor cycles, this International Standard is not applicable to their chains, which are covered by ISO 9633 and ISO 10190, respectively.

Document History

DIN ISO 606
February 1, 2018
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets (ISO 606:2015)
This International Standard specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied...
May 1, 2017
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets (ISO 606:2015); Text in German and English
A description is not available for this item.
June 1, 2012
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets (ISO 606:2004)
This International Standard specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied...

References

Advertisement