SSC - SSTD-8070-0112-IDCODES REV C-1

Test Complex Line Designator Numbers

inactive
Organization: SSC
Publication Date: 12 February 2016
Status: inactive
Page Count: 12
scope:

PURPOSE

This standard (STD) establishes the numbering system and the procedure for assigning Test Complex Line Designator Numbers to John C. Stennis Space Center (SSC) facilities (real property) piping systems drawings in accordance with the Site-wide Operational and Repair Documentation (SORD) system defined in SSTD-8070-0001-CONFIG.

APPLICABILITY

This SSC STD (SSTD) applies to all SSC facility and Special Test Equipment (STE) piping systems and pipe lines (including but not limited to those for chilled water, heating water, potable water, and natural gas) when these systems are used for processes related to the Test Complex; e.g., piping that appears on Piping Sketch (PSK) Drawings.

Exceptions may be made for STE piping systems and pipe lines with the approval of the Configuration Control Board (CCB) Chairman without a deviation or a waiver.

Existing piping systems, piping system sections, and pipe spools that are modified, repaired, tested, or in operational service prior to the issue date of this standard are exempt from requirements of this standard. However, these existing piping systems, piping system sections, and pipe spools shall conform to this standard at specific locations where modifications and repairs are made and where new pipe and pipe fittings are installed into or joined to lines and components of these existing systems after the issue date of this standard.

Document History

Test Complex Line Designator Numbers
PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) establishes the numbering system and the procedure for assigning Test Complex Line Designator Numbers to SSC facilities (Real...
SSTD-8070-0112-IDCODES REV C-1
February 12, 2016
Test Complex Line Designator Numbers
PURPOSE This standard (STD) establishes the numbering system and the procedure for assigning Test Complex Line Designator Numbers to John C. Stennis Space Center (SSC) facilities (real property)...
Test Operations Line Designator Numbers
PURPOSE This standard (STD) establishes the numbering system and the procedure for assigning Test Operations Line Designator Numbers to John C. Stennis Space Center (SSC) facilities (real property)...
LINE DESIGNATOR NUMBERS
PURPOSE This standard (STD) establishes the numbering system and the procedure for assigning line designator numbers to Stennis Space Center (SSC) facilities (real property) piping systems drawings...

References

Advertisement