SSC - SSTD-8070-0112-IDCODES REV C
Test Operations Line Designator Numbers
| Organization: | SSC |
| Publication Date: | 30 June 2015 |
| Status: | inactive |
| Page Count: | 12 |
scope:
PURPOSE
This standard (STD) establishes the numbering system and the
procedure for assigning Test Operations Line Designator Numbers to
John C. Stennis Space Center (SSC) facilities (real property)
piping systems drawings in accordance with the Site-wide
Operational and Repair Documentation (SORD) system defined in
SSTD-8070-0001-CONFI
APPLICABILITY
This SSC STD (SSTD) applies to all SSC facility and Special Test Equipment (STE) piping systems and pipe lines (including but not limited to those for chilled water, heating water, potable water, and natural gas) when these systems are used for processes related to test operations; e.g., piping that appears on Piping Sketch (PSK) Drawings. Exceptions may be made for STE piping systems and pipe lines with the approval of the Configuration Control Board (CCB) Chairman without a deviation or a waiver. Existing piping systems, piping system sections, and pipe spools that are modified, repaired, tested, or in operational service prior to the issue date of this standard are exempt from requirements of this standard. However, these existing piping systems, piping system sections, and pipe spools shall conform to this standard at specific locations where modifications and repairs are made and where new pipe and pipe fittings are installed into or joined to lines and components of these existing systems after the issue date of this standard.
Document History