BSI - BS EN ISO/IEC 17025
General requirements for the competence of testing and calibration laboratories
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2017 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
Document History
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
BS EN ISO/IEC 17025
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This standard contains all of the requirements that testing and calibration laboratories have to meet if they wish to demonstrate that they operate a quality system, are technically competent, and...
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
May 15, 2000
General Requirements for the Competence of Testing and Calibration Laboratories
A description is not available for this item.