BSI - BS EN ISO/IEC 17025

General requirements for the competence of testing and calibration laboratories

inactive
Buy Now
Organization: BSI
Publication Date: 29 June 2005
Status: inactive
Page Count: 40
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Test conditions and procedures in general): 19.020
scope:

This standard contains all of the requirements that testing and calibration laboratories have to meet if they wish to demonstrate that they operate a quality system, are technically competent, and are able to generate technically valid results. Key topics covered include the requirements for sound management and for the type of tests and/or calibrations the laboratories undertake.

Document History

December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
BS EN ISO/IEC 17025
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This standard contains all of the requirements that testing and calibration laboratories have to meet if they wish to demonstrate that they operate a quality system, are technically competent, and...
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
May 15, 2000
General Requirements for the Competence of Testing and Calibration Laboratories
A description is not available for this item.

References

Advertisement