BSI - BS EN ISO/IEC 17025

General Requirements for the Competence of Testing and Calibration Laboratories

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 2000
Status: inactive
Page Count: 38
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Test conditions and procedures in general): 19.020

Document History

December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
December 31, 2017
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This standard contains all of the requirements that testing and calibration laboratories have to meet if they wish to demonstrate that they operate a quality system, are technically competent, and...
June 29, 2005
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
BS EN ISO/IEC 17025
May 15, 2000
General Requirements for the Competence of Testing and Calibration Laboratories
A description is not available for this item.

References

Advertisement