DSF/IEC 61892-6 ED4

Mobile and fixed offshore units – Electrical installations – Part 6: Installation

inactive
Organization: DS
Status: inactive
Page Count: 43
scope:

This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and single buoy moorings, used in the offshore petroleum industry for drilling, production, accommodation, processing, storage and offloading purposes. It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations and DC installations without any voltage level limitation. Referenced equipment standards may give voltage level limitations. This document specifies requirements such as those of: - protection during equipment storage and in the installation period; - installation of generators and motors; - installation of transformers; - installation of switchgear and controlgear assemblies; - installation of semiconductor converters and UPS; - installation of secondary cells and batteries; - installation of luminaires; - installation of heating and cooking appliances; - installation of trace and surface heating; - installation of cables and wiring, both low voltage and high voltage cables; - requirements to earthing and bonding; - lightning protection; - testing of completed installation; - documentation.

Document History

April 15, 2019
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
IEC 61892-6:2019 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units, including pipeline, pumping or "pigging" stations, compressor stations...
January 16, 2014
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This standard, together with ISO 10133 and ISO 13297, addresses the design and installation of AC and DC electrical systems with an energy storage component used for the purpose of propulsion.These...
IEC 61892-6 ED4: Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor...
Mobile and fixed offshore units - Electrical installations - Part 6: Installation
A description is not available for this item.
DSF/IEC 61892-6 ED4
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor...
Mobile and fixed offshore units - Electrical installations - Part 6: Installation
A description is not available for this item.
Advertisement