DSF/IEC 61892-6 ED. 3.0 - 18/1351/CDIS

Mobile and fixed offshore units - Electrical installations - Part 6: Installation

pending
Organization: DS
Status: pending
Page Count: 46

Document History

April 15, 2019
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
IEC 61892-6:2019 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units, including pipeline, pumping or "pigging" stations, compressor stations...
January 16, 2014
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This standard, together with ISO 10133 and ISO 13297, addresses the design and installation of AC and DC electrical systems with an energy storage component used for the purpose of propulsion.These...
IEC 61892-6 ED4: Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor...
Mobile and fixed offshore units - Electrical installations - Part 6: Installation
A description is not available for this item.
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor...
DSF/IEC 61892-6 ED. 3.0 - 18/1351/CDIS
Mobile and fixed offshore units - Electrical installations - Part 6: Installation
A description is not available for this item.
Advertisement