DS/IEC 61892-6
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
| Organization: | DS |
| Publication Date: | 16 January 2014 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This standard, together with ISO 10133 and ISO 13297, addresses the design and installation of AC and DC electrical systems with an energy storage component used for the purpose of propulsion.These systems operate at more than 250 VAC nominal, but less than 1000 VAC, and direct current (DC) systems operating at more than 50 VDC nominal but less than 1500 VDC including battery banks, motors, and controllers. This document applies to craft up to 24 m length of the hull. Electromagnetic compatibility and environmental testing requirements for equipment covered in this standard can be found in ISO 25197. Requirements for propulsion controls can be found in ISO 25197. It also lists in Annex A additional information to be included in the owner's manual
Document History