AWWA C207
Steel Pipe Flanges for Waterworks Service— Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
| Organization: | AWWA |
| Publication Date: | 21 January 2007 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This standard describes two types of slip-on flanges, ring-type and hub-type, that may be used interchangeably if the dimensions given in the standard are used. The standard also describes blind flanges. The flange types and the tables that describe them are
1. Ring-type, slip-on flanges (see Tables 2, 5, and 6).
2. Hub-type, slip-on flanges (see Tables 3 and 4).
3. Blind flanges (see Table 7).
Unless otherwise specified by the purchaser, the manufacturer shall select the type to be used.
intended Use:
Flanges in this standard are intended for use with steel pipe, fittings, or appurtenances meeting the requirements of ANSI/AWWA C200, ANSI/AWWA C208, ASTM A134, ASTM A139, or other... View More
Document History