AWWA C207

STEEL PIPE FLANGES FOR WATERWORKS SERVICE-SIZES 4 IN. THROUGH 144 IN.

inactive
Buy Now
Organization: AWWA
Publication Date: 28 January 1978
Status: inactive
Page Count: 16
scope:

This standard covers two types of flange cross sections that may be used interchangeably if the dimensions given in the standard are used: (1) the ring type slip-on flange (Table 1) and (2) the hub type slip-on flange (Tables 2 and 3). Unless otherwise specified by the purchaser, the supplier is free to select the type.

Blind flanges.

Blind flange dimensions are not included in this standard. The purchaser shall supply thickness dimensions when ordering blind flanges.

Intended use.

Flanges in this standard are intended for use with steel pipe, fittings, or appurtenances meeting the requirements of AWWA C200 and C208, ASTM A 134, A 139, and A 211, or other equivalent standards. It is intended that flanges be attached by welding in accordance with Sec. 4 of this standard.

Pressure ratings.

The following pressure ratings apply to flanges covered by this standard:

Class B flanges are suitable for water pressures up to and including 86 psi. This rating is identical with that for Class B cast-iron fittings for a 200-ft head of water.

Class D flanges are suitable for water pressures as follows:

Sizes 4−12 in.-175 psi.

Sizes greater than 12 in-150 psi.

Class E flanges are suitable for water pressures up to and including 275 psi, which corresponds with ANSI B16.5 at 100 F (37 C). The dimensions for standard sizes up to and including 24 in. nominal diameter flanges are the same as listed for 150-lb flanges in ANSI B16.5, except that they shall be faced in accordance with Sec. 3.2 of this standard.

The ratings are for water pressures under conditions and temperatures customary in water works service. The design pressure should include anticipated allowance for surge pressures. Test pressure for equipment using flanges in this standard shall not exceed 150 per cent of the service pressure ratings previously given.

Document History

January 20, 2018
Steel Pipe Flanges for Waterworks Service, Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes ring-type slip-on flanges and blind flanges. The flange pressure limits and the tables that describe them are 1. Ring-type, slip-on flanges (see Tables 2, 3, and 4). 2....
January 20, 2013
Steel Pipe Flanges for Waterworks Service, Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes ring-type slip-on flanges and blind flanges. The flange pressure limits and the tables that describe them are 1. Ring-type, slip-on flanges 2. Blind flanges Unless...
January 21, 2007
Steel Pipe Flanges for Waterworks Service— Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes two types of slip-on flanges, ring-type and hub-type, that may be used interchangeably if the dimensions given in the standard are used. The standard also describes blind...
June 17, 2001
Steel Pipe Flanges for Waterworks Service - Sizes 4 in. Through 144 in. (100 mm Through 3,600 mm)
This standard describes two types of slip-on flanges, ring-type and hub-type, that may be used interchangeably if the dimensions given in the standard are used. The standard also describes blind...
January 30, 1994
Steel Pipe Flanges for Waterworks Service—Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
A description is not available for this item.
January 1, 1994
Steel Pipe Flanges for Waterworks Service - Sizes 4 in. Through 144 in. (100 mm Through 3,600 mm)
A description is not available for this item.
January 26, 1986
Steel Pipe Flanges for Waterworks Service—Sizes 4 In. Through 144 In.
A description is not available for this item.
AWWA C207
January 28, 1978
STEEL PIPE FLANGES FOR WATERWORKS SERVICE-SIZES 4 IN. THROUGH 144 IN.
This standard covers two types of flange cross sections that may be used interchangeably if the dimensions given in the standard are used: (1) the ring type slip-on flange (Table 1) and (2) the hub...
January 1, 1955
Steel Pipe Flanges
Flanges in this standard are intended for use with steel pipe meeting the requirements of specifications AWWA C201 and C202, and ASTM A-134, A-139, and A-211, or other equivalent specifications.

References

Advertisement