AWWA - C207

Steel Pipe Flanges for Waterworks Service—Sizes 4 In. Through 144 In.

inactive
Organization: AWWA
Publication Date: 26 January 1986
Status: inactive
Page Count: 20

Document History

January 20, 2018
Steel Pipe Flanges for Waterworks Service, Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes ring-type slip-on flanges and blind flanges. The flange pressure limits and the tables that describe them are 1. Ring-type, slip-on flanges (see Tables 2, 3, and 4). 2....
January 20, 2013
Steel Pipe Flanges for Waterworks Service, Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes ring-type slip-on flanges and blind flanges. The flange pressure limits and the tables that describe them are 1. Ring-type, slip-on flanges 2. Blind flanges Unless...
January 21, 2007
Steel Pipe Flanges for Waterworks Service— Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
This standard describes two types of slip-on flanges, ring-type and hub-type, that may be used interchangeably if the dimensions given in the standard are used. The standard also describes blind...
June 17, 2001
Steel Pipe Flanges for Waterworks Service - Sizes 4 in. Through 144 in. (100 mm Through 3,600 mm)
This standard describes two types of slip-on flanges, ring-type and hub-type, that may be used interchangeably if the dimensions given in the standard are used. The standard also describes blind...
January 30, 1994
Steel Pipe Flanges for Waterworks Service—Sizes 4 In. Through 144 In. (100 mm Through 3,600 mm)
A description is not available for this item.
January 1, 1994
Steel Pipe Flanges for Waterworks Service - Sizes 4 in. Through 144 in. (100 mm Through 3,600 mm)
A description is not available for this item.
C207
January 26, 1986
Steel Pipe Flanges for Waterworks Service—Sizes 4 In. Through 144 In.
A description is not available for this item.
January 28, 1978
STEEL PIPE FLANGES FOR WATERWORKS SERVICE-SIZES 4 IN. THROUGH 144 IN.
This standard covers two types of flange cross sections that may be used interchangeably if the dimensions given in the standard are used: (1) the ring type slip-on flange (Table 1) and (2) the hub...
January 1, 1955
Steel Pipe Flanges
Flanges in this standard are intended for use with steel pipe meeting the requirements of specifications AWWA C201 and C202, and ASTM A-134, A-139, and A-211, or other equivalent specifications.
Advertisement