ISO 14397-1

Earth-moving machinery — Loaders and backhoe loaders — Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2007
Status: active
Page Count: 22
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 14397 specifies the means for determining the rated operating capacity of wheeled or crawler loaders or of the loader portion of backhoe loaders, having buckets and material handling forks, as defined in ISO 6165. It gives standard methods for the calculation and test verification of the tipping load (mass).

It is applicable only to the use of buckets and forks on loaders.

NOTE Certain attachments can exceed the normal operating capacity and will require restricted machine operating conditions, such as reduced machine speed or limited lifting height. Refer to the attachment manufacturer's instructions for the intended use of the attachment.

Document History

August 1, 2019
Earth-moving machinery — Loaders and backhoe loaders — Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load AMENDMENT 1
A description is not available for this item.
ISO 14397-1
September 15, 2007
Earth-moving machinery — Loaders and backhoe loaders — Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheeled or crawler loaders or of the loader portion of backhoe loaders, having buckets and material handling...
March 15, 2002
Earth-Moving Machinery - Loaders and Backhoe Loaders - Part 1: Calculation of Rated Operating Capacity and Test Method for Verifying Calculated Tipping Load
A description is not available for this item.

References

Advertisement