BSI - BS EN 50588-4

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2018
Status: active
Page Count: 12
ICS Code (Transformers. Reactors): 29.180

Document History

BS EN 50588-4
March 31, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
A description is not available for this item.

References

Advertisement