CENELEC - EN 50588-3
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
| Organization: | CENELEC |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50588-2, "Transformers with Cable Boxes", for side mounted or cover mounted use. The cable boxes are suitable for operation indoors and outdoors under environmental conditions specified in EN 50588-1. Important design and construction requirements of the cable boxes are given.
Document History