BSI - BS EN 50588-4 - TC
Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 26 February 2020 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
BS EN 50588-4 - TC
February 26, 2020
Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
A description is not available for this item.