ASME B30.25

Scrap and Material Handlers

inactive
Buy Now
Organization: ASME
Publication Date: 3 September 2007
Status: inactive
Page Count: 42
scope:

Volume B30.25 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of scrap and material handlers consisting of a base, a revolving upper structure with operator's station(s), and a front for lifting scrap or materials using attachments such as magnets and grapples, and any variations thereof in which the equipment retains the same fundamental characteristics. The provisions included in this volume apply to scrap and material handlers that are crawler mounted, rail mounted, wheel mounted, or on pedestal bases. The scope includes hydraulically operated scrap and material handlers powered by internal combustion engines or electric motors to lift, lower, and swing scrap and material at various radii.

Hydraulic excavators designed for digging and trenching, forestry machines, machines designed for demolition, lattice and telescopic boom cranes, rail-mounted cranes for railway and automobile wreck clearance, and equipment covered by other volumes of this Standard are excluded.

Document History

July 2, 2018
Scrap and Material Handlers
Volume B30.25 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of scrap and material handlers consisting of a base, a revolving upper structure...
August 19, 2013
Scrap and Material Handlers
Volume B30.25 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of scrap and material handlers consisting of a base, a revolving upper structure...
ASME B30.25
September 3, 2007
Scrap and Material Handlers
Volume B30.25 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of scrap and material handlers consisting of a base, a revolving upper structure...
March 12, 2003
Scrap and Material Handlers
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power-operated and manually operated...
June 15, 2001
Addenda to B30.25-1998 Scrap and Material Handlers
Within the general scope defined in Section I, B30.25 applies to scrap handlers consisting of a base, a revolving upper-structure with operator's station(s), and a front for lifting scrap or...
July 31, 1998
Scrap and Material Handlers
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; poweroperated cranes, monorails, and crane runways; poweroperated and manually operated...

References

Advertisement