DSF/FPREN ISO 4042
Fasteners – Electroplated coating systems (ISO/FDIS 4042:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This International Standard specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or copper alloys. This International Standard also specifies requirements and gives recommendations to minimize the risk of hydrogen embrittlement, see 4.4 and Annex B. This International Standard mainly applies to zinc and zinc alloy coating systems (zinc, zinc-iron, zincnickel) and cadmium, primarily intended for corrosion protection and other functional properties: - with or without conversion coating; - with or without sealant; - with or without top coat; - with or without lubricant (integral lubricant and/or subsequently added lubricant). Specifications for other electroplated coatings and coating systems (tin, tin-zinc, copper-tin, coppersilver, copper, silver, copper-zinc, nickel, nickel-chromium, copper-nickel, copper-nickel-chromi
Document History