DS/EN ISO 4042

Fasteners – Electroplated coatings

inactive
Organization: DS
Publication Date: 10 November 1999
Status: inactive
Page Count: 34
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners with high tensile strength or hardness and surface-hardened fasteners.

Document History

June 20, 2022
Fasteners – Electroplated coating systems (ISO 4042:2022)
This document specifies requirements for steel fasteners with electroplated coatings and coating systems. The requirements related to dimensional properties also apply to fasteners made of copper or...
September 26, 2018
Fasteners – Electroplated coating systems (ISO 4042:2018)
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or...
DS/EN ISO 4042
November 10, 1999
Fasteners – Electroplated coatings
This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen...
Fasteners – Electroplated coating systems (ISO/DIS 4042: 2019)
This document specifies requirements for steel fasteners with electroplated coatings and coating systems. The requirements related to dimensional properties also apply to fasteners made of copper or...
Fasteners – Electroplated coating systems (ISO/FDIS 4042:2018)
This International Standard specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made...
Advertisement