DSF/PREN ISO 4042 REV
Fasteners – Electroplated coating systems (ISO/DIS 4042: 2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This document specifies requirements for steel fasteners with electroplated coatings and coating systems. The requirements related to dimensional properties also apply to fasteners made of copper or copper alloys. It also specifies requirements and gives recommendations to minimize the risk of hydrogen embrittlement; see 4.4 and Annex B. It mainly applies to fasteners with zinc and zinc alloy coating systems (zinc, zinc-nickel, zinc-iron) and cadmium, primarily intended for corrosion protection and other functional properties: - with or without conversion coating; - with or without sealant; - with or without top coat; - with or without lubricant (integral lubricant and/or subsequently added lubricant). Specifications for other electroplated coatings and coating systems (tin, tin-zinc, copper-tin, coppersilver, copper, silver, copper-zinc, nickel, nickel-chromium, copper-nickel, copper-nickel-chromi
Document History