NEMA - ANSI C82.77-5

Lighting Equipment - Voltage Surge Requirements

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2017
Status: active
Page Count: 29
scope:

This standard specifies voltage surge limits and testing requirements for lighting equipment. It covers all types of lighting equipment used for general illumination (typically found in residential, commercial, and industrial applications) and connected to any of the following commonly distributed 60 Hz alternating current (AC) power line systems:

a) 120 V, Single Phase

b) 220/230 V, Single Phase

c) 208/240 V, Single Phase

d) 277 V, Single Phase

e) 347 V, Single Phase

f) 480 V, Single Phase

g) 480 V, 3 Phase

Note: These line voltages are nominal and include commonly encountered nameplate variations of the above. As an example, products rated at either 117, 120, or 125 V AC would be covered as nominal 120 V systems.

This standard covers lighting equipment in terms of application and wattage (operating input power level).

Document History

January 1, 2023
American National Standard for Lighting Equipment—Voltage Surge Requirements
This standard specifies voltage surge limits and testing requirements for lighting equipment. It covers all types of lighting equipment used for general illumination (typically found in residential,...
ANSI C82.77-5
January 1, 2017
Lighting Equipment - Voltage Surge Requirements
This standard specifies voltage surge limits and testing requirements for lighting equipment. It covers all types of lighting equipment used for general illumination (typically found in residential,...
January 1, 2015
Lighting Equipment — Voltage Surge Requirements
This standard specifies voltage surge limits and testing requirements for lighting equipment. It covers all types of lighting equipment used for general illumination (typically found in residential,...

References

Advertisement