FORD WSS-M2C939-A

LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE - ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 August 2007
Status: inactive
Page Count: 1
scope:

The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant, and mechanical limited slip differential additives.

Document History

February 12, 2010
LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant,...
FORD WSS-M2C939-A
August 31, 2007
LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant,...

References

Advertisement