FORD WSS-M2C939-A
LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 February 2010 |
| Status: | inactive |
| Page Count: | 1 |
scope:
The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant, and mechanical limited slip differential additives.
Document History
FORD WSS-M2C939-A
February 12, 2010
LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant,...
August 31, 2007
LUBRICANT, REAR AXLE, THERMALLY STABLE, API GL 6 TYPE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermally stable, SAE 90, API GL 6 type axle lubricant using a mineral oil base fluid compounded with extreme pressure, anti-corrosion, anti-oxidant,...