FORD ESA-M21P20-A

CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 August 2007
Status: inactive
Page Count: 3
scope:

This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc or zinc/aluminum alloy plating.

Document History

February 24, 2011
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
FORD ESA-M21P20-A
August 31, 2007
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
July 25, 2002
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...
August 9, 1989
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER
1. SCOPE This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...

References

Advertisement