FORD ESA-M21P20-A

CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER

inactive
Buy Now
Organization: FORD
Publication Date: 9 August 1989
Status: inactive
Page Count: 4
scope:

1. SCOPE

This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc or zinc/aluminum alloy plating.

Document History

February 24, 2011
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
August 31, 2007
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
July 25, 2002
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...
FORD ESA-M21P20-A
August 9, 1989
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER
1. SCOPE This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...

References

Advertisement