FORD ESA-M21P20-A
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 July 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc or zinc/aluminum alloy plating.
Document History
February 24, 2011
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
August 31, 2007
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or nonelectrolytic zinc...
FORD ESA-M21P20-A
July 25, 2002
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...
August 9, 1989
CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER
1. SCOPE This specification defines a resin bonded fluoropolymer coating which has excellent corrosion protection, adhesion, and formability qualities when applied over an electrolytic or...