NEN-EN 1337-7
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.
Document History
February 1, 2018
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This document specifies rules for the design, manufacture and testing and of spherical and cylindrical sliding PTFE bearings. It is applicable to spherical and cylindrical sliding bearings with an...
March 1, 2004
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
August 1, 2003
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
NEN-EN 1337-7
January 1, 2001
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.
January 1, 1997
Structural bearings - Part 7: Spherical and cylindrical PTFE
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.