NEN-EN 1337-7

Structural bearings - Part 7: Spherical and cylindrical PTFE bearings

pending
Organization: NEN
Publication Date: 1 February 2018
Status: pending
ICS Code (Technical aspects): 91.010.30
scope:

This document specifies rules for the design, manufacture and testing and of spherical and cylindrical sliding PTFE bearings. It is applicable to spherical and cylindrical sliding bearings with an included angle up to 60° for spherical and 75° for cylindrical sliding bearings. This document will be used in conjunction with the relevant parts of this standard series.

Document History

NEN-EN 1337-7
February 1, 2018
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This document specifies rules for the design, manufacture and testing and of spherical and cylindrical sliding PTFE bearings. It is applicable to spherical and cylindrical sliding bearings with an...
March 1, 2004
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
August 1, 2003
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
January 1, 2001
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.
January 1, 1997
Structural bearings - Part 7: Spherical and cylindrical PTFE
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.
Advertisement