NEN-EN 1337-7

Structural bearings - Part 7: Spherical and cylindrical PTFE bearings

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 27
ICS Code (Technical aspects): 91.010.30
scope:

This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996. Spherical and cylindrical bearings with an included angle 2 o > 60° and 2 o > 75° respectively are beyond the scope of this European Standard. (see Figure 6). For the purpose of controlling the degree of freedom the bearings may be combined with flat sliding elements and guides according to prEN 1337-2:2000 and restraining rings as per 6.3.4. Cylindrical bearings are susceptible to unexpected moments about the transverse axis of the cylindrical surface. Additional limitation of application to be taken into consideration is given in clause 1 of prEN 1337-2:2000.

Document History

February 1, 2018
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This document specifies rules for the design, manufacture and testing and of spherical and cylindrical sliding PTFE bearings. It is applicable to spherical and cylindrical sliding bearings with an...
March 1, 2004
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
NEN-EN 1337-7
August 1, 2003
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
This European Standard deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are...
January 1, 2001
Structural bearings - Part 7: Spherical and cylindrical PTFE bearings
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.
January 1, 1997
Structural bearings - Part 7: Spherical and cylindrical PTFE
Deals with the requirements for the design and manufacture of spherical and cylindrical PTFE bearings. The requirements and properties of the curved sliding surfaces are included in prEN 1337-2:1996.

References

Advertisement