NEN-EN 50121-4

Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus

inactive
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 15
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN 50121-3-2:2015, signalling and telecommunication apparatus installed inside the substation and connected to substation equipment is covered by EN 50121-5:2015. This European Standard specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus (including power supply systems belonging to S&T) which may interfere with other apparatus inside the railway environment, or increase the total emissions for the railway environment and so risk causing Electro-Magnetic Interference (EMI) to apparatus outside the railway system. Apparatus which complies with the emission levels of EN 61000-6-4 will meet the emission requirements of this standard provided that emissions from any DC power port are within the emissions limits specified for AC power ports. The immunity levels given in this standard apply for - vital equipment such as interlocking or command and control, - apparatus inside the 3 m zone, - ports of apparatus inside the 10 m zone with connection inside the 3 m zone, - ports of apparatus inside the 10 m zone with cable length > 30 m.

Document History

August 1, 2021
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This document applies to railway signalling and telecommunication apparatus. Signalling and telecommunication apparatus mounted in vehicles is covered by prEN 50121-3-2:2021, signalling and...
May 1, 2019
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
December 1, 2016
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
April 1, 2015
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
NEN-EN 50121-4
October 1, 2013
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
June 1, 2008
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
August 1, 2006
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus which is installed in the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered...
September 1, 2004
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus which is installed in the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered...
December 1, 2000
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
Specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus which may interfere with other apparatus in the railway environment,...
October 1, 1997
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
Specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus which may interfere with other apparatus in the railway environment,...

References

Advertisement