NEN-EN 50121-4

Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 25
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
ICS Code (Electrical engineering in general): 29.020
scope:

Specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus which may interfere with other apparatus in the railway environment, or increase the total emissions for the railway environment beyond the limits defined in the appropriate standard, and so risk causing Electro-magnetic interference (EMI) to apparatus outside the railway system. Apparatus which complies with the emission levels of EN 50081-2 will meet the emission requirements of this standard. The immunity levels of EN 50082-2 will also be adequate except for the special case of apparatus installed close to the rails. This standard provides the immunity requirements for such apparatus.

Document History

August 1, 2021
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This document applies to railway signalling and telecommunication apparatus. Signalling and telecommunication apparatus mounted in vehicles is covered by prEN 50121-3-2:2021, signalling and...
May 1, 2019
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
December 1, 2016
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
April 1, 2015
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
October 1, 2013
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN...
June 1, 2008
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
August 1, 2006
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus which is installed in the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered...
September 1, 2004
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus which is installed in the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered...
NEN-EN 50121-4
December 1, 2000
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
Specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus which may interfere with other apparatus in the railway environment,...
October 1, 1997
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
Specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus which may interfere with other apparatus in the railway environment,...

References

Advertisement