NEN-EN 50121-4
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Railway engineering in general): | 45.020 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
NEN-EN 50121-4 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by EN 50121-3-2:2016, signalling and telecommunication apparatus installed inside the substation and connected to substation equipment is covered by EN 50121-5:2016. This European Standard specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus (including power supply systems belonging to S&T) which may interfere with other apparatus inside the railway environment, or increase the total emissions for the railway environment and so risk causing Electro-Magnetic Interference (EMI) to apparatus outside the railway system. The requirements specified in this standard apply for: - vital equipment such as interlocking or command and control; - apparatus inside the 3 m zone; - ports of apparatus inside the 10 m zone with connection inside the 3 m zone; - ports of apparatus inside the 10 m zone with cable length > 30 m.
Document History