NEN-EN 50496

Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site

pending
Organization: NEN
Publication Date: 1 December 2016
Status: pending
Page Count: 31
ICS Code (Radiation measurements): 17.240
scope:

This standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU] at a site operating one or more broadcast transmitters. This standard covers the frequency range up to 40 GHz.

Document History

NEN-EN 50496
December 1, 2016
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
This standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU] at a site operating one or more broadcast transmitters. This standard covers the frequency...
July 1, 2009
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...
December 1, 2006
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...
Advertisement