NEN-EN 50496

Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 25
ICS Code (Radiation measurements): 17.240
scope:

The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard covers the frequency range up to 40 GHz.

Document History

December 1, 2016
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
This standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU] at a site operating one or more broadcast transmitters. This standard covers the frequency...
NEN-EN 50496
July 1, 2009
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...
December 1, 2006
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...
Advertisement