NEN-EN 50496
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard covers the frequency range up to 40 GHz.
Document History
December 1, 2016
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
This standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU] at a site operating one or more broadcast transmitters. This standard covers the frequency...
July 1, 2009
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...
NEN-EN 50496
December 1, 2006
Determination of workers exposure to electromagnetic fields and assessment of risk at a broadcast site
The object of this standard is to provide methods for assessing compliance with the requirements of the Directive 2004/40/EC [8] at a site operating one or more broadcast transmitters. This standard...