NEN-EN-ISO 3386-1/A1
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cellular materials): | 83.100 |
Document History
April 1, 2010
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials
A description is not available for this item.
NEN-EN-ISO 3386-1/A1
May 1, 2008
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
A description is not available for this item.
December 1, 1997
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
Covers the determination of material with a density up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials. The compression stress/strain...